STMicroelectronics RF Receivers - STA8090FGB STA8090FGB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 803517-STA8090FGB Packaging: Tray Applications: GPS Receiver Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 99-TFBGA Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 364 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.08V ~ 1.32V Part Number Series: STA8090
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 803517-STA8090FGB Packaging: Tray Applications: GPS Receiver Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 99-TFBGA Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 364 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.08V ~ 1.32V Part Number Series: STA8090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8090FGB - 803517-STA8090FGB - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8090FGB
803517-STA8090FGB
RF Receivers - STA8090FGB 803517-STA8090FGB
Manufacturer: STMicroelectronics Win Source Part Number: 803517-STA8090FGB Packaging: Tray Applications: GPS Receiver Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 99-TFBGA Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 364 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.08V ~ 1.32V Part Number Series: STA8090

Manufacturer: STMicroelectronics
Win Source Part Number: 803517-STA8090FGB
Packaging: Tray
Applications: GPS Receiver
Memory Size: 256kB SRAM
Data Interface: I2C, SPI, UART
Sensitivity: -162dBm
Modulation or Protocol: BeiDou, Galileo, Glonass, GPS
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 99-TFBGA (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 99-TFBGA
Data Rate (Maximum): 12Mbps
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 364
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.08V ~ 1.32V
Part Number Series: STA8090

Buy Now
1575.42MHz 4.3V Rf Receiver - 870-STA8090FGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHz 4.3V Rf Receiver
870-STA8090FGB
1575.42MHz 4.3V Rf Receiver 870-STA8090FGB
GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA Tray Product overview: STA8090FGB from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FGB can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA Tray Product overview: STA8090FGB from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - STA8090FGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8090FGB
RF and Wireless - RF Receivers STA8090FGB
RF RCVR BEIDOU/GALILEO 99TFBGA

RF RCVR BEIDOU/GALILEO 99TFBGA

Supplier's Site
RF Receivers - STA8090FGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090FGB
RF Receivers STA8090FGB
- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 803517-STA8090FGB 870-STA8090FGB STA8090FGB STA8090FGB
Product Name RF Receivers - STA8090FGB 1575.42MHz 4.3V Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Supply Voltage 1.08 to 1.32 volts 1.32 to 1.08 volts 1.08 to 1.32 volts
Applications GPS Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Rf Receiver - 870-BCM4752IUB2GT - ERSAELECTRONICS PTE. LTD.
Specs
Applications General Purpose
Package Type Tape & Reel (TR)
RF Modulation GLONASS, GPS
View Details
4 suppliers