STMicroelectronics RF Receivers STA8090FG

Description
RF RCVR BEIDOU/GALILEO 99TFBGA
Datasheet
Description
RF RCVR BEIDOU/GALILEO 99TFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8090FG - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8090FG
RF Receivers STA8090FG
RF RCVR BEIDOU/GALILEO 99TFBGA

RF RCVR BEIDOU/GALILEO 99TFBGA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number STA8090FG
Product Name RF Receivers
Supply Voltage Other; 1.08V ~ 1.32V
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2457-C-FT-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details