STMicroelectronics RF Receivers - STA8090FG STA8090FG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897884-STA8090FG Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver BeiDou, Galileo, Glonass, GPS - -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6) Package: Tray Package: 99-TFBGA Mounting: Surface Mount Family Name: STA8090 Categories: RF/IF and RFID Case / Package: 99-TFBGA (5x6) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897884-STA8090FG Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver BeiDou, Galileo, Glonass, GPS - -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6) Package: Tray Package: 99-TFBGA Mounting: Surface Mount Family Name: STA8090 Categories: RF/IF and RFID Case / Package: 99-TFBGA (5x6) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8090FG - 897884-STA8090FG - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8090FG
897884-STA8090FG
RF Receivers - STA8090FG 897884-STA8090FG
Manufacturer: STMicroelectronics Win Source Part Number: 897884-STA8090FG Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver BeiDou, Galileo, Glonass, GPS - -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6) Package: Tray Package: 99-TFBGA Mounting: Surface Mount Family Name: STA8090 Categories: RF/IF and RFID Case / Package: 99-TFBGA (5x6) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897884-STA8090FG
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver BeiDou, Galileo, Glonass, GPS - -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)
Package: Tray
Package: 99-TFBGA
Mounting: Surface Mount
Family Name: STA8090
Categories: RF/IF and RFID
Case / Package: 99-TFBGA (5x6)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
1575.42MHz 4.3V Rf Receiver - 870-STA8090FG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHz 4.3V Rf Receiver
870-STA8090FG
1575.42MHz 4.3V Rf Receiver 870-STA8090FG
GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA Tray Product overview: STA8090FG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FG can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA Tray Product overview: STA8090FG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8090FG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090FG
RF Receivers STA8090FG
- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 897884-STA8090FG 870-STA8090FG STA8090FG
Product Name RF Receivers - STA8090FG 1575.42MHz 4.3V Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 99-TFBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Wireless Receiver with Relay Outputs - RF RxT SW2.4-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 2400 to 2484 MHz
View Details
Video Receiver - EVRC-09D2AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details