STMicroelectronics 1575.42MHz 4.3V Rf Receiver STA8090F4GBTR

Description
GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA T/R Product overview: STA8090F4GBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090F4GBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA T/R Product overview: STA8090F4GBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090F4GBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1575.42MHz 4.3V Rf Receiver - 870-STA8090F4GBTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHz 4.3V Rf Receiver
870-STA8090F4GBTR
1575.42MHz 4.3V Rf Receiver 870-STA8090F4GBTR
GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA T/R Product overview: STA8090F4GBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090F4GBTR can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 4.3V 99-Pin TFBGA T/R Product overview: STA8090F4GBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090F4GBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235901-STA8090F4GBTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235901-STA8090F4GBTR
RF/IF and RFID - RF Receivers 1235901-STA8090F4GBTR
Win Source Part Number: 1235901-STA8090F4GBT R Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: GPS Receiver Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090

Win Source Part Number: 1235901-STA8090F4GBTR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: GPS Receiver
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 99-TFBGA
Supplier Device Package: 99-TFBGA (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090

Buy Now Datasheet
RF Receivers - STA8090F4GBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090F4GBTR
RF Receivers STA8090F4GBTR
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-STA8090F4GBTR 1235901-STA8090F4GBTR STA8090F4GBTR
Product Name 1575.42MHz 4.3V Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 99-TFBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Operating Frequency 4.09 to 1601 MHz 4.09 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
FSK Receiver - EFRC-11D2D-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details