STMicroelectronics RF/IF and RFID - RF Receivers STA8090F4GB

Description
Win Source Part Number: 1235895-STA8090F4GB Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: GPS Receiver Standard Package: 2,184 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090
Request a Quote Datasheet
Description
Win Source Part Number: 1235895-STA8090F4GB Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: GPS Receiver Standard Package: 2,184 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235895-STA8090F4GB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235895-STA8090F4GB
RF/IF and RFID - RF Receivers 1235895-STA8090F4GB
Win Source Part Number: 1235895-STA8090F4GB Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: GPS Receiver Standard Package: 2,184 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090

Win Source Part Number: 1235895-STA8090F4GB
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tray
Applications: GPS Receiver
Standard Package: 2,184
Mounting: SMD (SMT)
Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 99-TFBGA
Supplier Device Package: 99-TFBGA (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090

Buy Now Datasheet
RF Receivers - STA8090F4GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090F4GB
RF Receivers STA8090F4GB
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1235895-STA8090F4GB STA8090F4GB
Product Name RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 99-TFBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Operating Frequency 4.09 to 1601 MHz 4.09 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Video Receiver - EVRC-09E2D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details