Win Source Part Number: 1235910-STA8090EXGAJ
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 1,750
Mounting: SMD (SMT)
Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 169-TFBGA
Supplier Device Package: 169-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090
Automotive GPS/Galileo/Glonass/
RX GNSS 4.092MHZ-1.561GHZ 169BGA
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 169-TFBGA (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1235910-STA8090EXGAJTR | 870-STA8090EXGAJTR | STA8090EXGAJTR | STA8090EXGAJTR |
| Product Name | RF/IF and RFID - RF Receivers | Automotive Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; Surface Mount | Surface Mount; 169-TFBGA | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -162 dBm | -162 dBm | -162 dBm | |
| Operating Frequency | 4.09 to 1601 MHz | 4.09 to 1601 MHz | 4.09 to 1601 MHz |