STMicroelectronics Automotive Rf Receiver STA8089GATR

Description
Automotive Grade GPS/Galileo/Glonass/ Beidou/QZSS receiver Product overview: STA8089GATR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Grade GPS/Galileo/Glonass/ Beidou/QZSS receiver Product overview: STA8089GATR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Rf Receiver
870-STA8089GATR
Automotive Rf Receiver 870-STA8089GATR
Automotive Grade GPS/Galileo/Glonass/ Beidou/QZSS receiver Product overview: STA8089GATR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GATR can be used for catalog matching and distributor lookup.

Automotive Grade GPS/Galileo/Glonass/Beidou/QZSS receiver Product overview: STA8089GATR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8089GATR - 897883-STA8089GATR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8089GATR
897883-STA8089GATR
RF Receivers - STA8089GATR 897883-STA8089GATR
Manufacturer: STMicroelectronics Win Source Part Number: 897883-STA8089GATR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STA8089 Categories: RF/IF and RFID Case / Package: 56-VFQFPN (7x7) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897883-STA8089GATR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STA8089
Categories: RF/IF and RFID
Case / Package: 56-VFQFPN (7x7)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
REACH Status: REACH Unaffected

Buy Now Datasheet
RF Receivers - STA8089GATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089GATR
RF Receivers STA8089GATR
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-STA8089GATR 897883-STA8089GATR STA8089GATR
Product Name Automotive Rf Receiver RF Receivers - STA8089GATR RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Sensitivity -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDR-09D1A-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details