STMicroelectronics RF/IF and RFID - RF Receivers STA8089FGBTR

Description
Win Source Part Number: 1235916-STA8089FGBTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089
Request a Quote Datasheet
Description
Win Source Part Number: 1235916-STA8089FGBTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235916-STA8089FGBTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235916-STA8089FGBTR
RF/IF and RFID - RF Receivers 1235916-STA8089FGBTR
Win Source Part Number: 1235916-STA8089FGBTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089

Win Source Part Number: 1235916-STA8089FGBTR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1.561GHz, 1.575GHz, 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8089

Buy Now Datasheet
RF Receivers - STA8089FGBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089FGBTR
RF Receivers STA8089FGBTR
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1235916-STA8089FGBTR STA8089FGBTR
Product Name RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Operating Frequency 1561 to 1601 MHz 1561 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3207ECB - 874152-ICL3207ECB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Drivers, Receivers, Transceivers - T2525N038-6AQ - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details