STMicroelectronics, Inc. RF Receivers STA8089FGBDTR

Description
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Request a Quote Datasheet
Description
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8089FGBDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8089FGBDTR-ND
RF Receivers STA8089FGBDTR-ND
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet
RF Receivers - STA8089FGBDTR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8089FGBDTR
RF Receivers STA8089FGBDTR
RF RX GNSS 1.561/1.575GHZ 56QFPN

RF RX GNSS 1.561/1.575GHZ 56QFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number STA8089FGBDTR-ND STA8089FGBDTR
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1561 to 1601 MHz
Data Rate 12000 kbps 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4766-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details