STMicroelectronics 1575.42MHz 1.32V 1.89V Rf Receiver STA8089FGBD

Description
GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8089FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089FGBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8089FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089FGBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1575.42MHz 1.32V 1.89V Rf Receiver
870-STA8089FGBD
1575.42MHz 1.32V 1.89V Rf Receiver 870-STA8089FGBD
GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8089FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089FGBD can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8089FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089FGBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8089FGBD - 897881-STA8089FGBD - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8089FGBD
897881-STA8089FGBD
RF Receivers - STA8089FGBD 897881-STA8089FGBD
Manufacturer: STMicroelectronics Win Source Part Number: 897881-STA8089FGBD Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STA8089 Categories: RF/IF and RFID Case / Package: 56-VFQFPN (7x7) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897881-STA8089FGBD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STA8089
Categories: RF/IF and RFID
Case / Package: 56-VFQFPN (7x7)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
RF Receivers - STA8089FGBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089FGBD
RF Receivers STA8089FGBD
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-STA8089FGBD 897881-STA8089FGBD STA8089FGBD
Product Name 1575.42MHz 1.32V 1.89V Rf Receiver RF Receivers - STA8089FGBD RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Sensitivity -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDRC-09D2A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details