STMicroelectronics RF Receivers - STA8089FG STA8089FG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897880-STA8089FG Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STA8089 Categories: RF/IF and RFID Case / Package: 56-VFQFPN (7x7) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897880-STA8089FG Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STA8089 Categories: RF/IF and RFID Case / Package: 56-VFQFPN (7x7) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8089FG - 897880-STA8089FG - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8089FG
897880-STA8089FG
RF Receivers - STA8089FG 897880-STA8089FG
Manufacturer: STMicroelectronics Win Source Part Number: 897880-STA8089FG Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STA8089 Categories: RF/IF and RFID Case / Package: 56-VFQFPN (7x7) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897880-STA8089FG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STA8089
Categories: RF/IF and RFID
Case / Package: 56-VFQFPN (7x7)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
RF Receivers - STA8089FG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089FG
RF Receivers STA8089FG
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 897880-STA8089FG STA8089FG
Product Name RF Receivers - STA8089FG RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Sensitivity -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFRC-11D1D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details