Manufacturer: STMicroelectronics
Win Source Part Number: 813739-STA8088GATR
Packaging: Reel
Applications: GPS Receiver
Memory Size: 256kB SRAM
Data Interface: I2C, UART, USB
Sensitivity: -162dBm
Modulation or Protocol: Galileo, GLONASS, GNSS, GPS
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Data Rate (Maximum): 12Mbps
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
Supply Voltage (V): 1.8V ~ 3.3V
GPS Receiver 1.32V/1.89V/3.6V Automotive 56-Pin VFQFPN EP T/R Product overview: STA8088GATR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088GATR can be used for catalog matching and distributor lookup.
ADD INFOTAINMENT
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 813739-STA8088GATR | 870-STA8088GATR | STA8088GATR | STA8088GATR |
| Product Name | RF Receivers - STA8088GATR | Automotive 1.32V 1.89V 3.6V Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -162 dBm | -162 dBm | -162 dBm | |
| Supply Voltage | 1.8 to 3.3 volts | 3.3 to 1.8 volts | 1.8 to 3.3 volts |