STMicroelectronics, Inc. RF Receivers STA8088GATR

Description
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
Request a Quote Datasheet
Description
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088GATR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8088GATR-ND
RF Receivers STA8088GATR-ND
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)

Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)

Buy Now Datasheet
RF Receivers - STA8088GATR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8088GATR
RF Receivers STA8088GATR
ADD INFOTAINMENT

ADD INFOTAINMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number STA8088GATR-ND STA8088GATR
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Data Rate 12000 kbps 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4764-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details