Manufacturer: STMicroelectronics
Win Source Part Number: 1260560-STA8088GA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Automotive Grade GPS/Galileo/Glonass/
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray
AUTOMOTIVE GRADE GPS/GALILEO/GLO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1260560-STA8088GA | 870-STA8088GA | STA8088GA | 761-STA8088GA | STA8088GA |
| Product Name | RF Receivers - STA8088GA | Automotive Rf Receiver | RF Receivers | GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray | RF and Wireless - RF Receivers |
| Features | RoHS | RoHS | RoHS | ||
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |