STMicroelectronics 1.32V 1.89V 3.6V Rf Receiver STA8088FGTR

Description
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP T/R Product overview: STA8088FGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP T/R Product overview: STA8088FGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.32V 1.89V 3.6V Rf Receiver
870-STA8088FGTR
1.32V 1.89V 3.6V Rf Receiver 870-STA8088FGTR
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP T/R Product overview: STA8088FGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FGTR can be used for catalog matching and distributor lookup.

GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP T/R Product overview: STA8088FGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8088FGTR - 795583-STA8088FGTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8088FGTR
795583-STA8088FGTR
RF Receivers - STA8088FGTR 795583-STA8088FGTR
Manufacturer: STMicroelectronics Win Source Part Number: 795583-STA8088FGTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: General Frequency: 1.575GHz Operating Supply Voltage: 1.8 V ~ 3.3 V Data Interface: I2C, SPI, UART, USB Modulation or Protocol: GPS, GLONASS, GNSS Family Name: STA8088FG Categories: RF/IF and RFID Manufacturer Package: 56-VFQFPN (7x7) Alternative Parts (Cross-Reference): STA8088TGA5TR; STA8088TGA5; STA8088TGA; STA8088GA; Introduction Date: January 27, 2012 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795583-STA8088FGTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Applications: General
Frequency: 1.575GHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Data Interface: I2C, SPI, UART, USB
Modulation or Protocol: GPS, GLONASS, GNSS
Family Name: STA8088FG
Categories: RF/IF and RFID
Manufacturer Package: 56-VFQFPN (7x7)
Alternative Parts (Cross-Reference): STA8088TGA5TR; STA8088TGA5; STA8088TGA; STA8088GA;
Introduction Date: January 27, 2012
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Receivers - STA8088FGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088FGTR
RF and Wireless - RF Receivers STA8088FGTR
RF RX GPS/GNSS 1.575GHZ 56VFQFPN

RF RX GPS/GNSS 1.575GHZ 56VFQFPN

Supplier's Site
RF Receivers - STA8088FGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088FGTR
RF Receivers STA8088FGTR
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA8088FGTR 795583-STA8088FGTR STA8088FGTR STA8088FGTR
Product Name 1.32V 1.89V 3.6V Rf Receiver RF Receivers - STA8088FGTR RF and Wireless - RF Receivers RF Receivers
Package Type Tape and Reel Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09E2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details