STMicroelectronics, Inc. RF Receivers STA8088FGTR

Description
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)
Request a Quote Datasheet
Description
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-19306-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-19306-2-ND
RF Receivers 497-19306-2-ND
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

Buy Now Datasheet
RF Receivers - STA8088FGTR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8088FGTR
RF Receivers STA8088FGTR
RF RX GPS/GNSS 1.575GHZ 56VFQFPN

RF RX GPS/GNSS 1.575GHZ 56VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-19306-2-ND STA8088FGTR
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F651SDMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2404-C-GT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details