STMicroelectronics 1.32V 1.89V 3.6V Rf Receiver STA8088FG

Description
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8088FG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8088FG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.32V 1.89V 3.6V Rf Receiver
870-STA8088FG
1.32V 1.89V 3.6V Rf Receiver 870-STA8088FG
GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8088FG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FG can be used for catalog matching and distributor lookup.

GPS Receiver 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8088FG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088FG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STA8088FG - 1260559-STA8088FG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STA8088FG
1260559-STA8088FG
Electronic Wholesale - STA8088FG 1260559-STA8088FG
Manufacturer: STMicroelectronics Win Source Part Number: 1260559-STA8088FG Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Modulation or Protocol: GPS, GLONASS, GNSS Categories: RF/IF and RFID Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260559-STA8088FG
Packaging: Tray
Applications: General Purpose
Frequency: 1.575GHz
Data Interface: I2C, SPI, UART, USB
Modulation or Protocol: GPS, GLONASS, GNSS
Categories: RF/IF and RFID
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now
RF and Wireless - RF Receivers - STA8088FG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088FG
RF and Wireless - RF Receivers STA8088FG
RF RX GPS/GNSS 1.575GHZ 56VFQFPN

RF RX GPS/GNSS 1.575GHZ 56VFQFPN

Supplier's Site
RF Receivers - STA8088FG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088FG
RF Receivers STA8088FG
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA8088FG 1260559-STA8088FG STA8088FG STA8088FG
Product Name 1.32V 1.89V 3.6V Rf Receiver Electronic Wholesale - STA8088FG RF and Wireless - RF Receivers RF Receivers
Package Type Tray Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Digital Receiver - EDR-09E1A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details