STMicroelectronics, Inc. RF Receivers STA8088FG

Description
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)
Request a Quote Datasheet
Description
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-19143-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-19143-ND
RF Receivers 497-19143-ND
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7)

Buy Now Datasheet
RF Receivers - STA8088FG - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8088FG
RF Receivers STA8088FG
RF RX GPS/GNSS 1.575GHZ 56VFQFPN

RF RX GPS/GNSS 1.575GHZ 56VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-19143-ND STA8088FG
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
Telecom - SI32261-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details