STMicroelectronics RF Receivers - STA8088EXGA STA8088EXGA

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102745-STA8088EXGA Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 169-TFBGA (9x9) Supply Voltage - Operating: 1.8 V to 3.3 V Alternative Parts (Cross-Reference): STA2058EXATR; STA8088EXGATR; STA8088EXGA; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102745-STA8088EXGA Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 169-TFBGA (9x9) Supply Voltage - Operating: 1.8 V to 3.3 V Alternative Parts (Cross-Reference): STA2058EXATR; STA8088EXGATR; STA8088EXGA; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088EXGA - 1102745-STA8088EXGA - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8088EXGA
1102745-STA8088EXGA
RF Receivers - STA8088EXGA 1102745-STA8088EXGA
Manufacturer: STMicroelectronics Win Source Part Number: 1102745-STA8088EXGA Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 169-TFBGA (9x9) Supply Voltage - Operating: 1.8 V to 3.3 V Alternative Parts (Cross-Reference): STA2058EXATR; STA8088EXGATR; STA8088EXGA; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102745-STA8088EXGA
Packaging: Tray
Applications: General Purpose
Frequency: 1.575GHz
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Modulation or Protocol: Galileo, GPS
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 169-TFBGA (9x9)
Supply Voltage - Operating: 1.8 V to 3.3 V
Alternative Parts (Cross-Reference): STA2058EXATR; STA8088EXGATR; STA8088EXGA;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - STA8088EXGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088EXGA
RF Receivers STA8088EXGA
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Buy Now Datasheet
RF and Wireless - RF Receivers - STA8088EXGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088EXGA
RF and Wireless - RF Receivers STA8088EXGA
RF RX GALILEO 1.575GHZ 169TFBGA

RF RX GALILEO 1.575GHZ 169TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1102745-STA8088EXGA STA8088EXGA STA8088EXGA
Product Name RF Receivers - STA8088EXGA RF Receivers RF and Wireless - RF Receivers
Package Type 169-TFBGA (9x9) Surface Mount; 169-TFBGA Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Operating Frequency 1575 MHz 1575 MHz 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW922-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 916 MHz
View Details
Digital Receiver - EDRC-09E1A-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details