STMicroelectronics, Inc. RF Receivers STA8088EXGA

Description
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)
Request a Quote Datasheet
Description
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088EXGA-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8088EXGA-ND
RF Receivers STA8088EXGA-ND
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Buy Now Datasheet
RF Receivers - STA8088EXGA - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8088EXGA
RF Receivers STA8088EXGA
RF RX GALILEO 1.575GHZ 169TFBGA

RF RX GALILEO 1.575GHZ 169TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number STA8088EXGA-ND STA8088EXGA
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47962A0GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details