STMicroelectronics, Inc. RF Receivers STA8088EXG

Description
- RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)
Request a Quote Datasheet
Description
- RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088EXG-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8088EXG-ND
RF Receivers STA8088EXG-ND
- RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

- RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Buy Now Datasheet
RF Receivers - STA8088EXG - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8088EXG
RF Receivers STA8088EXG
RF RX GALILEO 1.575GHZ 169TFBGA

RF RX GALILEO 1.575GHZ 169TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number STA8088EXG-ND STA8088EXG
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4731-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details