STMicroelectronics Electronic Wholesale - STA8088EXG STA8088EXG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260558-STA8088EXG Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GPS Categories: RF/IF and RFID Supplier Device Package: 169-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 169-TFBGA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260558-STA8088EXG Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GPS Categories: RF/IF and RFID Supplier Device Package: 169-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 169-TFBGA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STA8088EXG - 1260558-STA8088EXG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STA8088EXG
1260558-STA8088EXG
Electronic Wholesale - STA8088EXG 1260558-STA8088EXG
Manufacturer: STMicroelectronics Win Source Part Number: 1260558-STA8088EXG Packaging: Tray Applications: General Purpose Frequency: 1.575GHz Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GPS Categories: RF/IF and RFID Supplier Device Package: 169-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 169-TFBGA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260558-STA8088EXG
Packaging: Tray
Applications: General Purpose
Frequency: 1.575GHz
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Modulation or Protocol: Galileo, GPS
Categories: RF/IF and RFID
Supplier Device Package: 169-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 169-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now
RF and Wireless - RF Receivers - STA8088EXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088EXG
RF and Wireless - RF Receivers STA8088EXG
RF RX GALILEO 1.575GHZ 169TFBGA

RF RX GALILEO 1.575GHZ 169TFBGA

Supplier's Site
RF Receivers - STA8088EXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088EXG
RF Receivers STA8088EXG
- RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

- RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1260558-STA8088EXG STA8088EXG STA8088EXG
Product Name Electronic Wholesale - STA8088EXG RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Operating Frequency 1575 MHz 1575 MHz 1575 MHz
Supply Voltage 1.8 to 3.3 volts 3.3 to 1.8 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDRC-11E2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details