STMicroelectronics Rf Receiver STA8088CFGBTR

Description
RF RX GALILEO/GLONASS 77WLCSP Product overview: STA8088CFGBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFGBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX GALILEO/GLONASS 77WLCSP Product overview: STA8088CFGBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFGBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-STA8088CFGBTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RF RX GALILEO/GLONASS 77WLCSP Product overview: STA8088CFGBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFGBTR can be used for catalog matching and distributor lookup.

RF RX GALILEO/GLONASS 77WLCSP Product overview: STA8088CFGBTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFGBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8088CFGBTR - 795582-STA8088CFGBTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8088CFGBTR
795582-STA8088CFGBTR
RF Receivers - STA8088CFGBTR 795582-STA8088CFGBTR
Manufacturer: STMicroelectronics Win Source Part Number: 795582-STA8088CFGBTR Series: * Categories: RF/IF and RFID Introduction Date: January 01, 2000 ECCN: 7A994 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795582-STA8088CFGBTR
Series: *
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
ECCN: 7A994
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Receivers - STA8088CFGBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088CFGBTR
RF and Wireless - RF Receivers STA8088CFGBTR
RF RX GALILEO/GLONASS 77WLCSP

RF RX GALILEO/GLONASS 77WLCSP

Supplier's Site
RF Receivers - STA8088CFGBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088CFGBTR
RF Receivers STA8088CFGBTR
- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA8088CFGBTR 795582-STA8088CFGBTR STA8088CFGBTR STA8088CFGBTR
Product Name Rf Receiver RF Receivers - STA8088CFGBTR RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 77-UFBGA, WLCSP
Communication Interface I2C, UART, USB
RF Modulation Galileo, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Video Receiver - EVRC-09E1AA-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details