STMicroelectronics Rf Receiver STA8088CFG

Description
GPS MICRO CONTROLLER Product overview: STA8088CFG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS MICRO CONTROLLER Product overview: STA8088CFG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-STA8088CFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA8088CFG
Rf Receiver 870-STA8088CFG
GPS MICRO CONTROLLER Product overview: STA8088CFG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFG can be used for catalog matching and distributor lookup.

GPS MICRO CONTROLLER Product overview: STA8088CFG from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8088CFG - 734747-STA8088CFG - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8088CFG
734747-STA8088CFG
RF Receivers - STA8088CFG 734747-STA8088CFG
Manufacturer: STMicroelectronics Win Source Part Number: 734747-STA8088CFG Applications: General Purpose Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GLONASS, GPS Categories: RF/IF and RFID Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 77-UFBGA, WLCSP Data Rate (Maximum): 12Mbps Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: STMicroelectronics
Win Source Part Number: 734747-STA8088CFG
Applications: General Purpose
Memory Size: 256kB SRAM
Data Interface: I2C, UART, USB
Sensitivity: -162dBm
Modulation or Protocol: Galileo, GLONASS, GPS
Categories: RF/IF and RFID
Supplier Device Package: 77-WLCSP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 77-UFBGA, WLCSP
Data Rate (Maximum): 12Mbps
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now
RF and Wireless - RF Receivers - STA8088CFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088CFG
RF and Wireless - RF Receivers STA8088CFG
RF RX GALILEO/GLONASS 77WLCSP

RF RX GALILEO/GLONASS 77WLCSP

Supplier's Site
RF Receivers - STA8088CFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088CFG
RF Receivers STA8088CFG
- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA8088CFG 734747-STA8088CFG STA8088CFG STA8088CFG
Product Name Rf Receiver RF Receivers - STA8088CFG RF and Wireless - RF Receivers RF Receivers
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Telemetry Receiver - ETRC-09D2D-20 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details