STMicroelectronics RF Receivers - STA8088CEXGTR STA8088CEXGTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807198-STA8088CEXGTR Packaging: Reel Applications: Use For General Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GLONASS, GPS Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 77-UFBGA, WLCSP Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,750 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: STA8088
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807198-STA8088CEXGTR Packaging: Reel Applications: Use For General Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GLONASS, GPS Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 77-UFBGA, WLCSP Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,750 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: STA8088
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088CEXGTR - 807198-STA8088CEXGTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8088CEXGTR
807198-STA8088CEXGTR
RF Receivers - STA8088CEXGTR 807198-STA8088CEXGTR
Manufacturer: STMicroelectronics Win Source Part Number: 807198-STA8088CEXGTR Packaging: Reel Applications: Use For General Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GLONASS, GPS Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 77-UFBGA, WLCSP Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,750 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: STA8088

Manufacturer: STMicroelectronics
Win Source Part Number: 807198-STA8088CEXGTR
Packaging: Reel
Applications: Use For General
Memory Size: 256kB SRAM
Data Interface: I2C, UART, USB
Sensitivity: -162dBm
Modulation or Protocol: Galileo, GLONASS, GPS
Supplier Device Package: 77-WLCSP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 77-UFBGA, WLCSP
Data Rate (Maximum): 12Mbps
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
Part Number Series: STA8088

Buy Now
Rf Receiver - 870-STA8088CEXGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
GPS MICRO CONTROLLER Product overview: STA8088CEXGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CEXGTR can be used for catalog matching and distributor lookup.

GPS MICRO CONTROLLER Product overview: STA8088CEXGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CEXGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - STA8088CEXGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088CEXGTR
RF and Wireless - RF Receivers STA8088CEXGTR
RF RX GALILEO/GLONASS 77WLCSP

RF RX GALILEO/GLONASS 77WLCSP

Supplier's Site
RF Receivers - STA8088CEXGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088CEXGTR
RF Receivers STA8088CEXGTR
- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 807198-STA8088CEXGTR 870-STA8088CEXGTR STA8088CEXGTR STA8088CEXGTR
Product Name RF Receivers - STA8088CEXGTR Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Supply Voltage 1.8 to 3.3 volts 3.3 to 1.8 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data