STMicroelectronics RF/IF and RFID - RF Receivers STA680TR

Description
Win Source Part Number: 1235908-STA680TR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.14V ~ 1.26V Package / Case: 168-LFBGA Supplier Device Package: 168-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet
Description
Win Source Part Number: 1235908-STA680TR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.14V ~ 1.26V Package / Case: 168-LFBGA Supplier Device Package: 168-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235908-STA680TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235908-STA680TR
RF/IF and RFID - RF Receivers 1235908-STA680TR
Win Source Part Number: 1235908-STA680TR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.14V ~ 1.26V Package / Case: 168-LFBGA Supplier Device Package: 168-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680

Win Source Part Number: 1235908-STA680TR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Memory Size: 512Mb SDRAM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 168-LFBGA
Supplier Device Package: 168-LFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA680

Buy Now Datasheet
Rf Receiver - 870-STA680TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA680TR
Rf Receiver 870-STA680TR
SPECIALTY CONSUMER CIRCUIT, PBGA168, 12 X 12 MM, 1.40 MM HEIGHT, 0.80 MM PITCH, ROHS COMPLIANT, LFBGA-168 Product overview: STA680TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680TR can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PBGA168, 12 X 12 MM, 1.40 MM HEIGHT, 0.80 MM PITCH, ROHS COMPLIANT, LFBGA-168 Product overview: STA680TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA680TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680TR
RF Receivers STA680TR
Automotive, AEC-Q100 RF Receiver AM, FM 168-LFBGA (12x12)

Automotive, AEC-Q100 RF Receiver AM, FM 168-LFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1235908-STA680TR 870-STA680TR STA680TR
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 168-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
FSK Receiver - EFR-11E2D-22 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232 / RSS
View Details