STMicroelectronics RF Receivers - STA680Q STA680Q

Description
Manufacturer: STMicroelectronics Win Source Part Number: 727281-STA680Q Packaging: Tray Applications: Automotive Audio Memory Size: 512MB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Categories: RF/IF and RFID Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Temperature Range - Operating: * Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V Receiving Current: 90mA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 727281-STA680Q Packaging: Tray Applications: Automotive Audio Memory Size: 512MB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Categories: RF/IF and RFID Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Temperature Range - Operating: * Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V Receiving Current: 90mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA680Q - 727281-STA680Q - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA680Q
727281-STA680Q
RF Receivers - STA680Q 727281-STA680Q
Manufacturer: STMicroelectronics Win Source Part Number: 727281-STA680Q Packaging: Tray Applications: Automotive Audio Memory Size: 512MB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Categories: RF/IF and RFID Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Temperature Range - Operating: * Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V Receiving Current: 90mA

Manufacturer: STMicroelectronics
Win Source Part Number: 727281-STA680Q
Packaging: Tray
Applications: Automotive Audio
Memory Size: 512MB
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Categories: RF/IF and RFID
Supplier Device Package: 144-LQFP (20x20)
Status: Obsolete
Temperature Range - Operating: *
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V
Receiving Current: 90mA

Buy Now
Singapore, Singapore
Rf Receiver
870-STA680Q
Rf Receiver 870-STA680Q
HD-Radio base-band receiver Product overview: STA680Q from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680Q can be used for catalog matching and distributor lookup.

HD-Radio base-band receiver Product overview: STA680Q from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA680Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680Q
RF Receivers STA680Q
- RF Receiver AM, FM 144-LQFP (20x20)

- RF Receiver AM, FM 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 727281-STA680Q 870-STA680Q STA680Q
Product Name RF Receivers - STA680Q Rf Receiver RF Receivers
Supply Voltage 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09D2D-24 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS / De-Emphasis
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details