STMicroelectronics Rf Receiver STA680MTR

Description
HD-RADIO MRC BASE-BAND RECEIVER Product overview: STA680MTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HD-RADIO MRC BASE-BAND RECEIVER Product overview: STA680MTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-STA680MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA680MTR
Rf Receiver 870-STA680MTR
HD-RADIO MRC BASE-BAND RECEIVER Product overview: STA680MTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MTR can be used for catalog matching and distributor lookup.

HD-RADIO MRC BASE-BAND RECEIVER Product overview: STA680MTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 964732-STA680MTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
964732-STA680MTR
RF/IF and RFID - RF Receivers 964732-STA680MTR
Win Source Part Number: 964732-STA680MTR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.2V Package / Case: 168-LFBGA Supplier Device Package: 168-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680

Win Source Part Number: 964732-STA680MTR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Memory Size: 512Mb SDRAM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Voltage - Supply: 1.2V
Package / Case: 168-LFBGA
Supplier Device Package: 168-LFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA680

Buy Now Datasheet
RF Receivers - STA680MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680MTR
RF Receivers STA680MTR
Automotive, AEC-Q100 RF Receiver AM, FM 168-LFBGA (12x12)

Automotive, AEC-Q100 RF Receiver AM, FM 168-LFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-STA680MTR 964732-STA680MTR STA680MTR
Product Name Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Package Type Tape & Reel (TR) Surface Mount; SMD (SMT) Surface Mount; 168-LFBGA
Communication Interface PCB, Surface Mount
RF Modulation AM, FM
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW922-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 916 MHz
View Details
Video Receiver - EVR-09E2A-04 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface De-Emphasis
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details