STMicroelectronics Automotive Rf Receiver STA680MDTR

Description
Automotive HD Radio? baseband receiver - MRC enabled Product overview: STA680MDTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive HD Radio? baseband receiver - MRC enabled Product overview: STA680MDTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Rf Receiver - 870-STA680MDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Rf Receiver
870-STA680MDTR
Automotive Rf Receiver 870-STA680MDTR
Automotive HD Radio? baseband receiver - MRC enabled Product overview: STA680MDTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MDTR can be used for catalog matching and distributor lookup.

Automotive HD Radio? baseband receiver - MRC enabled Product overview: STA680MDTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235907-STA680MDTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235907-STA680MDTR
RF/IF and RFID - RF Receivers 1235907-STA680MDTR
Win Source Part Number: 1235907-STA680MDTR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,200 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.2V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680

Win Source Part Number: 1235907-STA680MDTR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,200
Mounting: SMD (SMT)
Memory Size: 512Mb SDRAM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Voltage - Supply: 1.2V
Package / Case: 289-TFBGA
Supplier Device Package: 289-TFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA680

Buy Now Datasheet
RF and Wireless - RF Receivers - STA680MDTR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
STA680MDTR
RF and Wireless - RF Receivers STA680MDTR
HD-RADIO MRC BASE-BAND RECEIVER

HD-RADIO MRC BASE-BAND RECEIVER

Supplier's Site
RF Receivers - STA680MDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680MDTR
RF Receivers STA680MDTR
Automotive, AEC-Q100 RF Receiver AM, FM 289-TFBGA (15x15)

Automotive, AEC-Q100 RF Receiver AM, FM 289-TFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA680MDTR 1235907-STA680MDTR STA680MDTR STA680MDTR
Product Name Automotive Rf Receiver RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 289-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM239LARZ - 860128-ADM239LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Telemetry Receiver - ETR-09E2A-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details