STMicroelectronics RF/IF and RFID - RF Receivers STA680MD

Description
Win Source Part Number: 1235898-STA680MD Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 756 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.2V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet
Description
Win Source Part Number: 1235898-STA680MD Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 756 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.2V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235898-STA680MD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235898-STA680MD
RF/IF and RFID - RF Receivers 1235898-STA680MD
Win Source Part Number: 1235898-STA680MD Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 756 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.2V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680

Win Source Part Number: 1235898-STA680MD
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive
Standard Package: 756
Mounting: SMD (SMT)
Memory Size: 512Mb SDRAM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Voltage - Supply: 1.2V
Package / Case: 289-TFBGA
Supplier Device Package: 289-TFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA680

Buy Now Datasheet
Rf Receiver - 870-STA680MD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA680MD
Rf Receiver 870-STA680MD
HD-RADIO MRC BASE-BAND RECEIVER Product overview: STA680MD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MD can be used for catalog matching and distributor lookup.

HD-RADIO MRC BASE-BAND RECEIVER Product overview: STA680MD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA680MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680MD
RF Receivers STA680MD
Automotive, AEC-Q100 RF Receiver AM, FM 289-TFBGA (15x15)

Automotive, AEC-Q100 RF Receiver AM, FM 289-TFBGA (15x15)

Buy Now Datasheet
RF and Wireless - RF Receivers - STA680MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA680MD
RF and Wireless - RF Receivers STA680MD
HD-RADIO MRC BASE-BAND RECEIVER

HD-RADIO MRC BASE-BAND RECEIVER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235898-STA680MD 870-STA680MD STA680MD STA680MD
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; 289-TFBGA Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LJRZ - 860127-ADM236LJRZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
Video Receiver - EVR-09E2AA-25 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier / RSS / De-Emphasis
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details