STMicroelectronics RF/IF and RFID - RF Receivers STA680D

Description
Win Source Part Number: 1235897-STA680D Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 756 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.14V ~ 1.26V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet
Description
Win Source Part Number: 1235897-STA680D Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 756 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.14V ~ 1.26V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235897-STA680D - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235897-STA680D
RF/IF and RFID - RF Receivers 1235897-STA680D
Win Source Part Number: 1235897-STA680D Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 756 Mounting: SMD (SMT) Memory Size: 512Mb SDRAM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Voltage - Supply: 1.14V ~ 1.26V Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA680

Win Source Part Number: 1235897-STA680D
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive
Standard Package: 756
Mounting: SMD (SMT)
Memory Size: 512Mb SDRAM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 289-TFBGA
Supplier Device Package: 289-TFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA680

Buy Now Datasheet
Rf Receiver - 870-STA680D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA680D
Rf Receiver 870-STA680D
ADD INFOTAINMENT Product overview: STA680D from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680D can be used for catalog matching and distributor lookup.

ADD INFOTAINMENT Product overview: STA680D from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - STA680D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA680D
RF and Wireless - RF Receivers STA680D
ADD INFOTAINMENT

ADD INFOTAINMENT

Supplier's Site
RF Receivers - STA680D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680D
RF Receivers STA680D
Automotive, AEC-Q100 RF Receiver AM, FM 289-TFBGA (15x15)

Automotive, AEC-Q100 RF Receiver AM, FM 289-TFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235897-STA680D 870-STA680D STA680D STA680D
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; Surface Mount Surface Mount; 289-TFBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.14 to 1.26 volts 1.26 to 1.14 volts 1.14 to 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
FSK Receiver - EFR-11D1D-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details