STMicroelectronics RF/IF and RFID - RF Receivers STA680

Description
Win Source Part Number: 1235899-STA680 Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Audio Standard Package: 189 Mounting: SMD (SMT) Memory Size: 512MB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 90mA Voltage - Supply: 1.2V Package / Case: 168-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet
Description
Win Source Part Number: 1235899-STA680 Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Audio Standard Package: 189 Mounting: SMD (SMT) Memory Size: 512MB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 90mA Voltage - Supply: 1.2V Package / Case: 168-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA680
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235899-STA680 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235899-STA680
RF/IF and RFID - RF Receivers 1235899-STA680
Win Source Part Number: 1235899-STA680 Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Audio Standard Package: 189 Mounting: SMD (SMT) Memory Size: 512MB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 90mA Voltage - Supply: 1.2V Package / Case: 168-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA680

Win Source Part Number: 1235899-STA680
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive Audio
Standard Package: 189
Mounting: SMD (SMT)
Memory Size: 512MB
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 90mA
Voltage - Supply: 1.2V
Package / Case: 168-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA680

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-STA680
Rf Receiver 870-STA680
HD-Radio base-band receiver Product overview: STA680 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680 can be used for catalog matching and distributor lookup.

HD-Radio base-band receiver Product overview: STA680 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA680 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA680
RF Receivers STA680
Automotive, AEC-Q100 RF Receiver AM, FM

Automotive, AEC-Q100 RF Receiver AM, FM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1235899-STA680 870-STA680 STA680
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers
Package Type Surface Mount; SMD (SMT) LFBGA Surface Mount; 168-LFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFR-11E1D-02 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details