STMicroelectronics Electronic Wholesale - STA5630 STA5630

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260555-STA5630 Packaging: Tray Frequency: 1.575GHz RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Manufacturer Homepage: www.st.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260555-STA5630 Packaging: Tray Frequency: 1.575GHz RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Manufacturer Homepage: www.st.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STA5630 - 1260555-STA5630 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STA5630
1260555-STA5630
Electronic Wholesale - STA5630 1260555-STA5630
Manufacturer: STMicroelectronics Win Source Part Number: 1260555-STA5630 Packaging: Tray Frequency: 1.575GHz RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Manufacturer Homepage: www.st.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1260555-STA5630
Packaging: Tray
Frequency: 1.575GHz
RF Type: GPS
Categories: RF/IF and RFID
Supplier Device Package: 32-VFQFPN (5x5)
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1260555-STA5630
Product Name Electronic Wholesale - STA5630
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details