STMicroelectronics Rf Receiver STA5620

Description
RF RECEIVER GPS 32VFQFPN Product overview: STA5620 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER GPS 32VFQFPN Product overview: STA5620 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Rf Receiver
870-STA5620
Rf Receiver 870-STA5620
RF RECEIVER GPS 32VFQFPN Product overview: STA5620 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620 can be used for catalog matching and distributor lookup.

RF RECEIVER GPS 32VFQFPN Product overview: STA5620 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA5620 - 1260554-STA5620 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA5620
1260554-STA5620
RF Receivers - STA5620 1260554-STA5620
Manufacturer: STMicroelectronics Win Source Part Number: 1260554-STA5620 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260554-STA5620
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
IC RF FRONT END RECEIVER 32VFQFP - 761-STA5620 - Utmel Electronic Limited
Hong Kong, China
IC RF FRONT END RECEIVER 32VFQFP
761-STA5620
IC RF FRONT END RECEIVER 32VFQFP 761-STA5620
IC RF FRONT END RECEIVER 32VFQFP

IC RF FRONT END RECEIVER 32VFQFP

Supplier's Site
RF and Wireless - RF Receivers - STA5620 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA5620
RF and Wireless - RF Receivers STA5620
RF RECEIVER GPS 32VFQFPN

RF RECEIVER GPS 32VFQFPN

Supplier's Site
RF Receivers - STA5620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA5620
RF Receivers STA5620
- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)

- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA5620 1260554-STA5620 761-STA5620 STA5620 STA5620
Product Name Rf Receiver RF Receivers - STA5620 IC RF FRONT END RECEIVER 32VFQFP RF and Wireless - RF Receivers RF Receivers
Package Type Tray 32-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Features RoHS RoHS; Antenna Connector RoHS
Supply Current 19 mA 0.0190 mA
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
Digital Receiver - EDRC-09E1A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details