STMicroelectronics Audio Special Purpose - STA559BWSTR STA559BWSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042907-STA559BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042907-STA559BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA559BWSTR - 042907-STA559BWSTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA559BWSTR
042907-STA559BWSTR
Audio Special Purpose - STA559BWSTR 042907-STA559BWSTR
Manufacturer: STMicroelectronics Win Source Part Number: 042907-STA559BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042907-STA559BWSTR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - STA559BWSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA559BWSTR
Audio Special Purpose STA559BWSTR
Audio Fully Integrated Processor 2 Channel PowerSSO-36

Audio Fully Integrated Processor 2 Channel PowerSSO-36

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA559BWSTR
Audio Amplifiers STA559BWSTR
Audio Amplifiers 5V 2A 2.1ch hi-eff digital audio system

Audio Amplifiers 5V 2A 2.1ch hi-eff digital audio system

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 042907-STA559BWSTR STA559BWSTR STA559BWSTR
Product Name Audio Special Purpose - STA559BWSTR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.5 to 16 volts 4.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922975P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Precision Low Power CMOS Operational Amplifier - ALD1732PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers