STMicroelectronics Audio Special Purpose - STA559BW13TR STA559BW13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031056-STA559BW13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031056-STA559BW13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA559BW13TR - 031056-STA559BW13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA559BW13TR
031056-STA559BW13TR
Audio Special Purpose - STA559BW13TR 031056-STA559BW13TR
Manufacturer: STMicroelectronics Win Source Part Number: 031056-STA559BW13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031056-STA559BW13TR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Special Purpose - STA559BW13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA559BW13TR
Audio Special Purpose STA559BW13TR
Audio Fully Integrated Processor 2 Channel PowerSSO-36

Audio Fully Integrated Processor 2 Channel PowerSSO-36

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA559BW13TR
Audio Amplifiers STA559BW13TR
Audio Amplifiers 5-Volt 2-Amp 2.1 CH FFX 100 dB Audio

Audio Amplifiers 5-Volt 2-Amp 2.1 CH FFX 100 dB Audio

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 031056-STA559BW13TR STA559BW13TR STA559BW13TR
Product Name Audio Special Purpose - STA559BW13TR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.5 to 16 volts 4.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details