STMicroelectronics Quad 20W SSOP Audio Amplifier STA515

Description
20W, 4 CHANNEL, AUDIO AMPLIFIER, PDSO36, ROHS COMPLIANT, SSOP-36 Product overview: STA515 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 20W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA515 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20W, 4 CHANNEL, AUDIO AMPLIFIER, PDSO36, ROHS COMPLIANT, SSOP-36 Product overview: STA515 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 20W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA515 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 20W SSOP Audio Amplifier - 742-STA515 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 20W SSOP Audio Amplifier
742-STA515
Quad 20W SSOP Audio Amplifier 742-STA515
20W, 4 CHANNEL, AUDIO AMPLIFIER, PDSO36, ROHS COMPLIANT, SSOP-36 Product overview: STA515 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 20W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA515 can be used for catalog matching and distributor lookup.

20W, 4 CHANNEL, AUDIO AMPLIFIER, PDSO36, ROHS COMPLIANT, SSOP-36 Product overview: STA515 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 20W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA515 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - STA515 - 212250-STA515 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - STA515
212250-STA515
Linear - Linear - Amplifiers - Audio - STA515 212250-STA515
Manufacturer: STMicroelectronics Win Source Part Number: 212250-STA515 Packaging: Reel - TR Type: Class D Features: Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 10W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: PowerSO-36 EPU Dimension: 36-PowerBFSOP (0.295", 7.50mm Width) Supply Voltage - Operating: 10 V to 36 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212250-STA515
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 10W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36 EPU
Dimension: 36-PowerBFSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-STA515 212250-STA515
Product Name Quad 20W SSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - STA515
Supply Voltage (VS) 10 to ? volts 10 to 36 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Number of Pins 36
Unlock Full Specs
to access all available technical data