44 V, 5.5 A quad power half-bridge digital audio amplifier Product overview: STA510A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 44 V, 5.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 44 V, 5.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA510A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212248-STA510A
Packaging: Reel - TR
Type: Class D
Features: Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 200W x 1 @ 2 Ohm; 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36 EPU
Dimension: 36-PowerBFSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 39 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-STA510A | 212248-STA510A |
| Product Name | Quad 44 V 5.5 A Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA510A |
| RoHS Compliant | RoHS | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | PowerSO-36 EPU |