Manufacturer: STMicroelectronics
Win Source Part Number: 042904-STA50813TR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 160W x 1 @ 8 Ohm; 80W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TA)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
40 V, 4.5 A quad power half-bridge digital audio amplifier Product overview: STA50813TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 4.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA50813TR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Audio Amplifiers 40V 4.5A Quad Power
QUAD POWER HALF BRIDGE AMP, -40TO90DEG C ROHS COMPLIANT: YES
IC AMP D MONO/STER 160W PWRSO-36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 042904-STA50813TR | 742-STA50813TR | 497-STA50813CT-ND | STA50813TR | STA50813TR | 69AH2664 | STA50813TR |
| Product Name | Linear - Linear - Amplifiers - Audio - STA50813TR | Quad 40 V 4.5 A Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Quad Power Half Bridge Amp, -40To90Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 36 volts | 30 volts | 10 to 36 volts | 10 to 36 volts | |||
| Output Power | 160 watts | 160 watts | 160 watts | 160 watts | |||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||
| Operation Class | Class D | Class D | Class D |