6A 4 CHANNEL, HALF BRIDGE BASED PRPHL DRVR, PDSO36, SOP-36 Product overview: STA506 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA506 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 344393-STA506
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 120W x 1 @ 4 Ohm; 60W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C (TA)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-STA506 | 344393-STA506 |
| Product Name | Quad 6A Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA506 |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 18 volts | 10 to 36 volts |
| Operating Temperature | 0 C (32 F) | -40 to 90 C (-40 to 194 F) |