Manufacturer: STMicroelectronics
Win Source Part Number: 1260534-STA381BW
Packaging: Tray
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 25.5V
Audio Amplifiers 2.1Ch Sound Terminal 4.5 to 26V FFX 100dB
Audio Fully Integrated Processor 2 Channel 48-VQFN (7x7)
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1260534-STA381BW | 761-STA381BW | STA381BW |
| Product Name | Audio Special Purpose - STA381BW | Audio Amplifiers 2.1Ch Sound Terminal 4.5 to 26V FFX 100dB | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 25.5 volts | 4.5 volts | 4.5 to 25.5 volts |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| RoHS Compliant | RoHS | RoHS |