STMicroelectronics Audio Special Purpose - STA350BTR STA350BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935217-STA350BTR Series: Sound Terminal™ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Audio Fully Integrated Processor Channel Package: Reel - TR Package: 36-PowerFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: STA350 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935217-STA350BTR Series: Sound Terminal™ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Audio Fully Integrated Processor Channel Package: Reel - TR Package: 36-PowerFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: STA350 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA350BTR - 935217-STA350BTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA350BTR
935217-STA350BTR
Audio Special Purpose - STA350BTR 935217-STA350BTR
Manufacturer: STMicroelectronics Win Source Part Number: 935217-STA350BTR Series: Sound Terminal™ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Audio Fully Integrated Processor Channel Package: Reel - TR Package: 36-PowerFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: STA350 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935217-STA350BTR
Series: Sound Terminal™
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Audio Fully Integrated Processor Channel
Package: Reel - TR
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: STA350
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Audio Special Purpose - STA350BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA350BTR
Audio Special Purpose STA350BTR
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPU

Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPU

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA350BTR
Audio Amplifiers STA350BTR
Audio Amplifiers CONDITIONING & INTERFACES

Audio Amplifiers CONDITIONING & INTERFACES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 935217-STA350BTR STA350BTR STA350BTR
Product Name Audio Special Purpose - STA350BTR Audio Special Purpose Audio Amplifiers
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data