STMicroelectronics Integrated Circuits (ICs) - Audio Special Purpose STA350B

Description
Win Source Part Number: 1272357-STA350B Category: Integrated Circuits (ICs)>Audio Special Purpose Series: Sound Terminal™ Package: Tray Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 1,225 Mounting: SMD (SMT) Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Voltage - Supply: 5V ~ 26V Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPU Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA350
Request a Quote Datasheet
Description
Win Source Part Number: 1272357-STA350B Category: Integrated Circuits (ICs)>Audio Special Purpose Series: Sound Terminal™ Package: Tray Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 1,225 Mounting: SMD (SMT) Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Voltage - Supply: 5V ~ 26V Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPU Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1272357-STA350B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1272357-STA350B
Integrated Circuits (ICs) - Audio Special Purpose 1272357-STA350B
Win Source Part Number: 1272357-STA350B Category: Integrated Circuits (ICs)>Audio Special Purpose Series: Sound Terminal™ Package: Tray Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 1,225 Mounting: SMD (SMT) Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Voltage - Supply: 5V ~ 26V Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPU Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA350

Win Source Part Number: 1272357-STA350B
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: Sound Terminal™
Package: Tray
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Standard Package: 1,225
Mounting: SMD (SMT)
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 2
Voltage - Supply: 5V ~ 26V
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36 EPU
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA350

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA350B
Audio Amplifiers STA350B
Audio Amplifiers CONDITIONING & INTERFACES

Audio Amplifiers CONDITIONING & INTERFACES

Buy Now Datasheet
Audio Special Purpose - STA350B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA350B
Audio Special Purpose STA350B
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPU

Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 1272357-STA350B STA350B STA350B
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 5 to 26 volts 5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1914838P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SC-70; SC-70
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers