IC AUDIO AMP AB POWERSSO-36
Amplifier IC 2-Channel (Stereo) Class AB PowerSSO-36 EPD
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-STA335BWJTR-ND | STA335BWJTR |
| Product Name | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 24 volts | 4.5 to 24 volts |
| Output Power | 20 watts | 20 watts |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |