STMicroelectronics Audio Special Purpose - STA333W13TR STA333W13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031047-STA333W13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031047-STA333W13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA333W13TR - 031047-STA333W13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA333W13TR
031047-STA333W13TR
Audio Special Purpose - STA333W13TR 031047-STA333W13TR
Manufacturer: STMicroelectronics Win Source Part Number: 031047-STA333W13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031047-STA333W13TR
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Special Purpose - STA333W13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA333W13TR
Audio Special Purpose STA333W13TR
Audio Fully Integrated Processor 2 Channel PowerSSO-36

Audio Fully Integrated Processor 2 Channel PowerSSO-36

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA333W13TR
Audio Amplifiers STA333W13TR
Audio Amplifiers 2.1 CH 40-Watt FFX Audio 100-dB SNR

Audio Amplifiers 2.1 CH 40-Watt FFX Audio 100-dB SNR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 031047-STA333W13TR STA333W13TR STA333W13TR
Product Name Audio Special Purpose - STA333W13TR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.5 to 20 volts 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details