Win Source Part Number: 1272359-STA333SML TR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: Sound Terminal™
Package: Tape & Reel
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Fully Integrated Processor
Interface: I²S
Number of Channels: 2
Voltage - Supply: 4.5V ~ 18V
Package / Case: 30-WFBGA, CSPBGA
Supplier Device Package: 30-CSP (3.24x2.57)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14856-2,497-1485
Base Product Number: STA333
Product Status: Obsolete
Audio Fully Integrated Processor 2 Channel 30-CSP (3.24x2.57)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272359-STA333SML TR | STA333SML TR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts |