STMicroelectronics Audio Special Purpose - STA333MLJ13TR STA333MLJ13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 194134-STA333MLJ13TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 194134-STA333MLJ13TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA333MLJ13TR - 194134-STA333MLJ13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA333MLJ13TR
194134-STA333MLJ13TR
Audio Special Purpose - STA333MLJ13TR 194134-STA333MLJ13TR
Manufacturer: STMicroelectronics Win Source Part Number: 194134-STA333MLJ13TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194134-STA333MLJ13TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
STA333MLJ13TR
Audio Amplifiers STA333MLJ13TR
Audio Amplifiers Sound Terminal 2-channel microless high-efficiency digital audio system

Audio Amplifiers Sound Terminal 2-channel microless high-efficiency digital audio system

Buy Now Datasheet
Audio Special Purpose - STA333MLJ13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA333MLJ13TR
Audio Special Purpose STA333MLJ13TR
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 194134-STA333MLJ13TR STA333MLJ13TR STA333MLJ13TR
Product Name Audio Special Purpose - STA333MLJ13TR Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.5 to 20 volts 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 7139026 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 5 volts
Package Type Vsp
View Details
Precision Dual Low Power CMOS Operational Amplifier - ALD2732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88760012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.3500 milliamps
View Details