Manufacturer: STMicroelectronics
Win Source Part Number: 066257-STA333ML13TR
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Audio Amplifiers 2-CH Sound Terminal Microless 24B DDX
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 066257-STA333ML13TR | STA333ML13TR | STA333ML13TR |
| Product Name | Audio Special Purpose - STA333ML13TR | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 20 volts | 4.5 to 20 volts |