STMicroelectronics Audio Special Purpose - STA333BW13TR STA333BW13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031046-STA333BW13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031046-STA333BW13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA333BW13TR - 031046-STA333BW13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA333BW13TR
031046-STA333BW13TR
Audio Special Purpose - STA333BW13TR 031046-STA333BW13TR
Manufacturer: STMicroelectronics Win Source Part Number: 031046-STA333BW13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031046-STA333BW13TR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 21.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Special Purpose - STA333BW13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA333BW13TR
Audio Special Purpose STA333BW13TR
Audio Fully Integrated Processor 2 Channel PowerSSO-36

Audio Fully Integrated Processor 2 Channel PowerSSO-36

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA333BW13TR
Audio Amplifiers STA333BW13TR
Audio Amplifiers 2.1 CH 40-Watt FFX Audio 100-dB SNR

Audio Amplifiers 2.1 CH 40-Watt FFX Audio 100-dB SNR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 031046-STA333BW13TR STA333BW13TR STA333BW13TR
Product Name Audio Special Purpose - STA333BW13TR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.5 to 21.5 volts 4.5 to 21.5 volts
Unlock Full Specs
to access all available technical data