Manufacturer: STMicroelectronics
Win Source Part Number: 1260520-STA32813TR
Series: DDX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Operating Supply Voltage: 10 V ~ 36 V
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: STA328
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): STA328;
Introduction Date: May 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Audio Channel PowerSO-36
Audio Channel PowerSO-36
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1260520-STA32813TR | STA32813TR |
| Product Name | Audio Special Purpose - STA32813TR | Audio Special Purpose |
| Supply Voltage (VS) | 10 to 36 volts |